EN
  • EN
  • DE

HY5PS1G1631CFP-Y5-C

Part No HY5PS1G1631CFP-Y5-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941947-HY5PS1G1631CFP-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G1631CFP-Y5-C CAD Model

Description

The Hynix HY5PS1G1631CFP-Y5-C is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component designed for demanding graphics and memory applications. This chip, manufactured by Hynix Semiconductor, offers a balance of speed, capacity, and power efficiency.

Applications

  • Graphics Cards: Used as video memory to store textures, framebuffers, and other graphical data for high-resolution displays and smooth gameplay.
  • Gaming Consoles: Employed as main memory for executing game code and storing game assets.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to buffer data and improve network performance.
  • Digital TVs: Utilized as memory for displaying high-resolution images and video.
  • Set-Top Boxes: Used in set-top boxes to store and process video content.

Features

  • Capacity: Organized as 64M x 16 bits, providing a total capacity of 1Gb (Gigabit).
  • Data Rate: DDR2 interface for high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency, typically 667MHz or 800MHz, depending on the speed grade.
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Standard DDR2 interface ensures compatibility with a wide range of chipsets and memory controllers.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on PCBs.

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, resulting in faster data transfer and improved system performance in memory-intensive applications.
  • Enhanced Performance: Enables smoother graphics rendering, faster application loading, and improved overall system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage compared to DDR, resulting in reduced power consumption and lower heat dissipation.
  • Improved System Stability: Designed for reliable operation and stability, even under demanding workloads.
  • Cost-Effective: Offers a balance between performance and cost, making it a suitable option for various applications.

Additional Details

The HY5PS1G1631CFP-Y5-C is compliant with JEDEC standards, ensuring compatibility with other DDR2 components. Refer to the device datasheet for specific speed grade and timing parameters to ensure compatibility with the target system. This memory chip is commonly found on graphics cards and memory modules (DIMMs) alongside other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,172 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess