EN
  • EN
  • DE

SN74LVT162244AZQLR

Part No SN74LVT162244AZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVT
Other Names 296-24983-1,296-24983-2,2156-SN74LVT162244AZQLR,296-24983-6,-296-24983-1,TEXTISSN74LVT162244AZQLR,-SN74LVT162244AZQLRR,SN74LVT162244AZQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259223-SN74LVT162244AZQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162244AZQLR CAD Model

Description

Product Overview: SN74LVT162244AZQLR

The SN74LVT162244AZQLR is a high-performance integrated circuit from Texas Instruments designed for use in a wide range of digital applications. As a member of the 3.3-V ABT family, this device is optimized for low-voltage operation while providing the high-speed interface between systems operating at different logic levels.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates at 3.3V with 5V tolerant inputs
  • Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL)
  • Speed: Fast propagation delay times
  • Compatibility: Input and output interface capability to systems at 5V
  • Package: Available in a 48-Pin SSOP (AZQ) package
  • Temperature Range: Specified from -40°C to 85°C

Performance and Quality

The SN74LVT162244AZQLR is designed to deliver high-speed performance while maintaining low power consumption. It features balanced output drive with current sinking capability, making it suitable for driving capacitive loads. With its robust design, the device ensures signal integrity and reduces noise, making it an ideal choice for critical data path applications.

Applications

This buffer/line driver is versatile and can be used in a variety of digital systems. Typical applications include:

  • Bus Interface
  • Data Path Drivers
  • Signal Distribution and Translation
  • Memory Interface Circuits
  • Microprocessor and Microcontroller Extension

Reliability and Support

As with all Texas Instruments products, the SN74LVT162244AZQLR is manufactured to the highest standards of quality and reliability. Customers can expect consistent performance and longevity from this device. Texas Instruments also provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist in the integration of this component into various designs.

For engineers and designers looking for a reliable and efficient solution to interface between different voltage systems, the SN74LVT162244AZQLR offers an excellent blend of speed, power, and versatility, backed by the reputation of Texas Instruments.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess