EN
  • EN
  • DE

2SC5689

Part No 2SC5689
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Ultrahigh-Definition CRT Display Horizontal Deflection Output Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126005-2SC5689
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5689 CAD Model

Description

The 2SC5689 is a high-frequency NPN silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for low-noise amplifier applications in VHF and UHF bands, primarily in television tuners and communication equipment. Its key features include low noise figure, high gain, and good power handling capabilities.

Applications:

  • VHF/UHF Low-Noise Amplifiers (LNAs)
  • Television Tuners
  • Communication Receivers
  • RF Front-Ends
  • Oscillator Circuits

Features:

  • Low Noise Figure: Optimized for minimizing noise in sensitive receiver circuits.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • NPN Silicon Epitaxial Planar Transistor
  • Good Power Gain

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the detection of weak signals.
  • Extended Communication Range: High gain and low noise enable better signal reception over longer distances.
  • Enhanced Signal Quality: Amplifies desired signals while minimizing noise.
  • Stable Performance: Provides reliable and consistent performance in RF applications.

Additional Details:

The 2SC5689 operates effectively in VHF and UHF frequency ranges, typically with collector currents in the range of a few milliamperes. Proper impedance matching and biasing are crucial for achieving optimal performance. The SANYO datasheet provides detailed specifications, including noise figure, gain, and operating conditions. It's designed for small-signal amplification and should not be used in high-power applications.

When designing with the 2SC5689, careful attention must be given to the layout of the PCB to minimize stray inductance and capacitance, which can affect the transistor's performance at high frequencies. The transistor's characteristics can be affected by temperature variations, so proper thermal management may be necessary in some applications. Consult the manufacturer's documentation for recommended operating conditions and application circuits.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess