EN
  • EN
  • DE

HY62256ALT1-10

Part No HY62256ALT1-10
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964050-HY62256ALT1-10
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY62256ALT1-10 CAD Model

Description

The HY62256ALT1-10 is a high-speed CMOS static RAM (SRAM) manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring fast access times and low power consumption, such as embedded systems and portable devices.

Applications:

  • Embedded Systems: Used in microcontroller-based embedded systems for data storage and retrieval.
  • Portable Devices: Employed in portable electronic devices such as handheld computers, PDAs, and mobile phones.
  • Cache Memory: Utilized in cache memory systems for fast data access.
  • Data Acquisition Systems: Found in data acquisition systems for temporary data storage.
  • Industrial Control Systems: Integrated into industrial control systems for real-time data processing.

Features:

  • Fast Access Time: Offers a fast access time of 10ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.
  • Single 5V Supply: Operates on a single 5V power supply.
  • TTL Compatible: TTL compatible inputs and outputs for easy interfacing with other logic devices.

Benefits:

  • Fast Data Access: Provides fast data access for high-performance applications.
  • Low Power Operation: Consumes low power, extending battery life in portable devices.
  • Easy Integration: Simplifies integration into various systems due to its TTL compatibility and standard package.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.
  • Reliable Operation: Ensures reliable operation with its robust design and high-quality manufacturing.

Additional Details:

The HY62256ALT1-10 is a 32K x 8 bit SRAM. It has an access time of 10ns. It operates on a single 5V power supply. The standby current is very low, making it suitable for battery-powered applications. It is available in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. This SRAM is commonly used in applications requiring fast and reliable data storage, such as embedded control systems, cache memory, and high-speed data acquisition systems.

This SRAM is suitable for a wide range of applications where speed, low power consumption, and reliability are important considerations. Its robust design and compatibility with industry standards make it a dependable choice for various memory needs.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess