EN
  • EN
  • DE

HY62KT08081E-DT70C

Part No HY62KT08081E-DT70C
Manufacturer Hynix Semiconductor
Catalog SRAM
Description SRAM 32Kx8 3V TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957346-HY62KT08081E-DT70C
Series *
Ultra Librarian 3D Model Ultra Librarian HY62KT08081E-DT70C CAD Model

Description

The 957346-HY62KT08081E-DT70C is a memory component that is suitable for use in electronic devices.

  • Product is part of: The memory series
  • Category: Memory
  • Manufactured by: Win Source
  • Designed to: Provide reliable and efficient performance in electronic devices.
  • Recommended for: Use in electronic devices that require memory components.
  • Designed to meet: The highest quality standards and is guaranteed to provide long-lasting performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess