EN
  • EN
  • DE

TMS320TCI100BQZLZA

Part No TMS320TCI100BQZLZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface DMA, EMIF, HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 688650-TMS320TCI100BQZLZA
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BQZLZA CAD Model

Description

The TMS320TCI100BQZLZA is a state-of-the-art digital signal processor (DSP) from Texas Instruments (TI), renowned for its high-performance processing capabilities and efficiency. This DSP is part of the TMS320 series, which is well-known for delivering robust processing power for a wide range of applications, including industrial, automotive, and digital media applications.

Key Features:

  • Advanced Signal Processing: Equipped with a high-speed fixed-point digital signal processor core, the TMS320TCI100BQZLZA is capable of executing complex algorithms rapidly, making it ideal for real-time signal processing tasks.
  • High Integration: This DSP integrates several peripherals and functional blocks, reducing the need for additional components and simplifying system design. It includes direct memory access (DMA) controllers, timers, and communication interfaces such as I2C, SPI, and UART.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320TCI100BQZLZA is suitable for applications where power conservation is critical. It features various power-saving modes to minimize energy usage during idle periods.
  • Robust Performance: With its high clock speeds and efficient architecture, this DSP delivers exceptional performance for demanding tasks, ensuring that applications run smoothly and efficiently.
  • Scalability: The TMS320TCI100BQZLZA is part of a scalable family of DSPs, allowing developers to choose the right performance level for their application while maintaining software compatibility across the series.

Applications:

The versatility of the TMS320TCI100BQZLZA makes it suitable for a variety of applications, including:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Digital image and video processing

Technical Specifications:

The TMS320TCI100BQZLZA boasts a range of technical specifications that underscore its capabilities:

  • Core Processor: TMS320C6000 DSP
  • Core Size: 32-Bit
  • Speed: Up to GHz range
  • Interface: I2C, SPI, UART
  • Operating Temperature: Specified by manufacturer
  • Package / Case: BQZLZA

With its robust feature set and flexible application range, the TMS320TCI100BQZLZA from Texas Instruments stands as a prime choice for developers and engineers looking to harness the power of advanced digital signal processing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0189 $66.0567
6+ $18.0668 $108.4008
9+ $17.5023 $157.5207
12+ $16.9377 $203.2524
16+ $16.3731 $261.9696
21+ $14.6793 $308.2653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess