EN
  • EN
  • DE

HYMP112U64CP8-Y5

Part No HYMP112U64CP8-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950833-HYMP112U64CP8-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112U64CP8-Y5 CAD Model

Description

The Hynix HYMP112U64CP8-Y5 is a 1GB DDR2 Unbuffered DIMM (UDIMM). Designed for desktop computers and some entry-level servers, this memory module provides a cost-effective way to increase system memory and improve performance.

Applications

  • Desktop PCs
  • Entry-level servers
  • Office workstations
  • General computing tasks

Features

  • 1GB capacity
  • DDR2 technology
  • Unbuffered DIMM (UDIMM)
  • PC2-6400 (800MHz) speed
  • 240-Pin DIMM

Benefits

  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger files more efficiently.
  • Improved Performance: DDR2 technology provides faster data transfer rates compared to DDR, resulting in improved system responsiveness.
  • Cost-Effective Upgrade: An affordable way to breathe new life into older computers.
  • Easy Installation: The standard 240-Pin DIMM form factor simplifies the installation process.

Technical Specifications

The HYMP112U64CP8-Y5 operates at 1.8V and is compliant with JEDEC standards. This memory module is designed to be compatible with systems that support DDR2 UDIMMs. It's a reliable and affordable option for upgrading the memory of desktop computers and some entry-level servers. While it does not have ECC, its unbuffered design contributes to lower latency and improved performance in common desktop applications. This 1GB module enhances system responsiveness for smoother computing. It offers a noticeable improvement in system performance compared to systems with less memory. Rigorous testing ensures the module's reliability and compatibility.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess