EN
  • EN
  • DE

HYMP164S64CP6-Y5

Part No HYMP164S64CP6-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 64Mx64 SODIMM 1Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950606-HYMP164S64CP6-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP164S64CP6-Y5 CAD Model

Description

The HYMP164S64CP6-Y5 is a 512MB DDR2 SODIMM memory module manufactured by Hynix Semiconductor. This module is designed to be used in laptops, notebooks, and other small form factor devices that require DDR2 memory.

Applications:

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems

Features:

  • 512MB capacity
  • DDR2 SDRAM technology
  • SODIMM form factor (200-pin)
  • PC2-6400 speed (800MHz)
  • Double Data Rate architecture
  • Low power consumption

Benefits:

  • Improved system performance
  • Faster loading times for applications
  • Enhanced multitasking capabilities
  • Increased energy efficiency
  • Easy to install

Additional Details:

The HYMP164S64CP6-Y5 operates at 800MHz, providing a data transfer rate of PC2-6400. It uses a 200-pin SODIMM form factor, which is standard for laptop memory modules. The module is designed to consume low power, extending battery life in portable devices. The Y5 likely signifies a specific speed grade or timing configuration. DDR2 memory offers a significant performance improvement over its predecessor, DDR, providing faster data transfer rates and lower latency. Hynix is a well-respected manufacturer of memory products, ensuring reliable performance and quality.

This DDR2 SODIMM is a suitable upgrade or replacement for compatible systems requiring 512MB of memory.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess