EN
  • EN
  • DE

HYMP164U64CP6-Y5-C

Part No HYMP164U64CP6-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 64Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950875-HYMP164U64CP6-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP164U64CP6-Y5-C CAD Model

Description

The Hynix HYMP164U64CP6-Y5-C is a 512MB DDR2 SDRAM module designed for use in desktop computers. It is a standard memory module intended to provide reliable performance for general computing tasks.

Applications:

  • Desktop computers

Features:

  • 512MB capacity
  • DDR2 technology
  • PC2-5300 (667MHz) speed
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved system responsiveness
  • Increased multitasking capabilities
  • Faster application loading times
  • Enhanced overall computing experience
  • Reliable memory performance

Additional Details:

The Hynix HYMP164U64CP6-Y5-C module operates at a voltage of 1.8V. It is a 240-pin DIMM and is designed for use in compatible DDR2 memory slots on desktop motherboards. The PC2-5300 specification indicates a data transfer rate of 5300 MB/s. Typical timings are CL5 (5-5-5). The unbuffered design allows for direct memory access. As a non-ECC module, it does not have error correction capabilities and is intended for general desktop use.

This memory module is a suitable choice for older desktop systems that require DDR2 memory. The 512MB capacity provides a modest boost to system performance, especially when running multiple applications. It is a cost-effective option for upgrading or replacing memory in older PCs.

Hynix is a reputable manufacturer of memory products, and the HYMP164U64CP6-Y5-C module is designed to provide stable and reliable performance in compatible desktop systems. It is designed to meet or exceed industry standards for performance and compatibility.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess