EN
  • EN
  • DE

20347-140E-12

Part No 20347-140E-12
Manufacturer I-Pex
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815000-20347-140E-12
Ultra Librarian 3D Model Ultra Librarian 20347-140E-12 CAD Model

Description

The 20347-140E-12 is a Micro Coaxial Connector manufactured by I-Pex. It is designed for high-frequency signal transmission in compact electronic devices. This connector is commonly used for connecting LCD panels, antennas, and other RF components in mobile devices, laptops, and other portable electronics.

Applications

  • LCD Panel Connections
  • Antenna Connections (Wi-Fi, Bluetooth, Cellular)
  • RF Module Interconnections
  • Camera Module Connections
  • High-Speed Data Transmission

Features

  • Micro Coaxial Design
  • High-Frequency Performance
  • Compact Size
  • Secure Mating
  • RoHS Compliant

Benefits

  • Reliable Signal Transmission: Micro coaxial design ensures high-quality signal transmission with minimal signal loss.
  • Space-Saving: Compact size allows for integration into densely populated PCBs and small electronic devices.
  • Secure Connection: Provides a secure and reliable connection, preventing accidental disconnections.
  • High-Frequency Support: Supports high-frequency signals for demanding applications.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details

The 20347-140E-12 connector features a specific mating force and unmating force to ensure a secure connection. Its impedance is typically 50 ohms, suitable for RF applications. The I-Pex datasheet provides detailed information regarding the connector's dimensions, electrical characteristics, and mating instructions. It is designed for automated assembly and offers a low profile. The connector's durability is specified in terms of mating cycles, indicating the number of times it can be connected and disconnected without degradation in performance. The shielding effectiveness is important for reducing electromagnetic interference (EMI) and ensuring signal integrity. Proper cable preparation and crimping are crucial for achieving optimal performance. The operating temperature range is specified to ensure reliable operation in various environments.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess