EN
  • EN
  • DE
  • IT

20981-001E-02

Part No 20981-001E-02
Manufacturer I-Pex
Catalog Coaxial Connectors (RF) - Assemblies
Description MHF 7S RECEPTACLE / IPEX MHF7S Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer I-Pex
Packaging Reel - TR
Connector Style IPEX MHF7S
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Free Hanging (In-Line), Right Angle
Cable Group 1.13mm Coaxial Cable
Fastening Type Snap-On
Frequency - Max 15 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Corson Alloy
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 90°C
Voltage Rating 60 V
Mating Cycles 30
Base Product Number 20981
RoHS Status ROHS3 Compliant
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 3508-20981-001E-02CT,3508-20981-001E-02DKR,3508-20981-001E-02TR
Standard Package 10,000
Win Source Part Number 1331968-20981-001E-02
Ultra Librarian 3D Model Ultra Librarian 20981-001E-02 CAD Model

Description

The I-Pex 1331968-20981-001E-02 is a coaxial connector (RF) assembly that comes in a reel packaging of 10,000 units.

  • Connector Type: Receptacle, female socket
  • Fastening Type: Snap-on
  • Contact Termination: Solder
  • Connector Style: IPEX MHF7S
  • Voltage Rating: 60V
  • Maximum Frequency: 15 GHz
  • Number of Ports: 1
  • Impedance: 50Ohm
  • Mounting Type: Free hanging (in-line), right angle
  • Cable Group: 1.13mm coaxial cable
  • Body Material: Not specified
  • Body Finish: Not specified
  • Center Contact Material: Corson alloy
  • Center Contact Plating: Gold
  • Dielectric Material: Liquid crystal polymer (LCP)
  • Insertion Loss: Not specified
  • Shield Termination: Not specified

You May Also Be Interested in

LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
Amphenol
CONN TNC PLUG STR 50OHM
Need more? Email Us
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG STR 50OHM SOLDER
Need more? Email Us
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,652 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess