EN
  • EN
  • DE

39M5811

Part No 39M5811
Manufacturer IBM
Catalog Memory - Modules
Description DDR2-667 128Mx64 (2*512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950806-39M5811
Series *
Ultra Librarian 3D Model Ultra Librarian 39M5811 CAD Model

Description

The IBM 39M5811 is a memory module, most likely a DIMM (Dual In-line Memory Module), designed for use in IBM server and workstation systems. Memory modules serve as temporary storage for data and instructions that the processor needs to access quickly. The 39M5811 contributes to the overall performance of the system by providing the necessary memory capacity for applications and the operating system to run efficiently.

Applications

  • IBM System x Servers
  • IBM BladeCenter Servers
  • IBM IntelliStation Workstations
  • Server memory upgrades
  • Virtualization environments
  • Database servers

Features

  • DDR2 or DDR3 memory technology (depending on the server generation)
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM (RDIMM) for improved stability in high-density configurations
  • Specific memory capacity (e.g., 1GB, 2GB, 4GB)
  • Specific memory speed (e.g., 667MHz, 800MHz, 1066MHz)
  • 240-pin DIMM connector

Benefits

  • Improved system performance and responsiveness
  • Increased memory capacity for running more applications simultaneously
  • Enhanced data reliability and reduced risk of data corruption thanks to ECC
  • Optimized server performance for demanding workloads
  • Simplified memory upgrades and expansions
  • Reduced downtime due to memory errors

Additional Details

The IBM 39M5811 is specifically designed and tested to ensure compatibility and reliability within IBM server environments. The ECC feature is critical for server applications, as it detects and corrects single-bit memory errors, preventing data corruption and system crashes. Registered DIMMs (RDIMMs) include a register between the DRAM chips and the memory controller, which improves signal integrity and allows for larger memory configurations, making them suitable for servers with high memory demands.

To ensure proper compatibility and performance, it is crucial to consult the IBM documentation or a memory compatibility guide for the specific server or workstation model. Mixing different types of memory modules can lead to reduced performance or system instability. Refer to the server's technical specifications for the maximum supported memory capacity and the recommended memory configuration.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess