EN
  • EN
  • DE

49Y1563

Part No 49Y1563
Manufacturer IBM
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949187-49Y1563
Series *
Ultra Librarian 3D Model Ultra Librarian 49Y1563 CAD Model

Description

The IBM 49Y1563 is a 4GB PC3-10600 DDR3 ECC Registered CL9 240-Pin DIMM memory module. This memory module is designed for use in compatible IBM servers and workstations, providing a reliable and high-performance solution for demanding applications and workloads. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting memory errors, which is crucial for maintaining system stability and preventing data corruption.

Applications

  • IBM Servers: Specifically designed for use in compatible IBM server systems to enhance memory capacity and performance.
  • Workstations: Suitable for high-performance workstations requiring large amounts of memory with ECC protection.
  • Data Centers: Used in data center environments to ensure data integrity and system uptime.
  • Virtualization: Supports virtualization environments by providing ample memory for multiple virtual machines.
  • Database Servers: Improves the performance of database servers by providing fast and reliable memory access.

Features

  • 4GB Capacity: Provides a substantial amount of memory for running demanding applications and workloads.
  • PC3-10600: Operates at a speed of 1333MHz, offering high-bandwidth data transfer.
  • DDR3 Technology: Utilizes DDR3 technology for improved performance and efficiency compared to DDR2 memory.
  • ECC Registered: Includes ECC functionality to detect and correct memory errors, ensuring data integrity.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation in compatible systems.

Benefits

  • Improved System Performance: Enhances the overall performance of servers and workstations by providing fast and reliable memory access.
  • Enhanced Data Integrity: ECC functionality ensures data integrity by detecting and correcting memory errors.
  • Increased System Stability: ECC memory improves system stability by preventing crashes and data corruption caused by memory errors.
  • Support for Demanding Applications: Provides sufficient memory capacity to support resource-intensive applications and workloads.
  • Easy Installation: Standard DIMM form factor allows for easy installation in compatible systems.

The IBM 49Y1563 4GB DDR3 ECC Registered memory module is a reliable and high-performance solution for increasing the memory capacity and improving the stability of compatible IBM servers and workstations. Its ECC functionality ensures data integrity, making it suitable for critical applications and demanding workloads. The 4GB capacity and PC3-10600 speed provide ample memory and high-bandwidth data transfer for optimal performance in various computing environments.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess