EN
  • EN
  • DE

IBM 00AK204 - 1.2TB 10K 2.5 INCH HDD

Part No IBM 00AK204 - 1.2TB 10K 2.5 INCH HDD
Manufacturer IBM
Catalog Harddrives
Description 1.2TB 10K 2.5 INCH HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418780-IBM 00AK204 - 1.2TB 10K 2.5 INCH HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK204 - 1.2TB 10K 2.5 INCH HDD CAD Model

Description

The IBM 00AK204 hard disk drive offers a perfect blend of capacity, performance, and reliability, making it an excellent choice for enterprise storage needs. With a 1.2TB storage capacity, it provides ample space for critical data and applications. It operates with a spindle speed of 10,000 RPM, ensuring quick access to data and efficient performance under load. This 2.5-inch drive is designed for use in servers and storage arrays, compatible with various systems due to its compact size and SAS interface, which allows for high-speed data transfers. Its performance characteristics make it suitable for applications that demand reliable, around-the-clock access to data, such as databases, online transaction processing, and high-performance computing environments.

You May Also Be Interested in

IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess