EN
  • EN
  • DE

IBM 00AK388 - 600GB 10K SFF ST600MM0026 SED harddrive

Part No IBM 00AK388 - 600GB 10K SFF ST600MM0026 SED harddrive
Manufacturer IBM
Catalog Harddrives
Description IBM 600GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419068-IBM 00AK388 - 600GB 10K SFF ST600MM0026 SED harddrive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK388 - 600GB 10K SFF ST600MM0026 SED harddrive CAD Model

Description

The IBM 00AK388 is a Self-Encrypting Drive (SED) with a capacity of 600GB, designed to provide top-tier security along with high-speed data access. Operating at 10,000 RPM, this Small Form Factor (SFF) hard drive ensures quick response times and efficient operation in demanding enterprise environments. The inclusion of Self-Encrypting Drive technology offers an additional layer of security, automatically encrypting data without compromising performance. This feature is crucial for businesses handling sensitive information, providing peace of mind through enhanced data protection. The drive's compatibility with IBM systems and its high-performance metrics make it a strategic choice for organizations prioritizing data security alongside fast and reliable storage solutions.

You May Also Be Interested in

IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess