EN
  • EN
  • DE

IBM 00AR144 - IBM 4TB 7.2K 6G 3.5INCH SAS HDD

Part No IBM 00AR144 - IBM 4TB 7.2K 6G 3.5INCH SAS HDD
Manufacturer IBM
Catalog Harddrives
Description Lenovo 00AR144. HDD size: 3.5", HDD capacity: 4000 GB, HDD speed: 7200 RPM- High quality - Long life - Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418834-IBM 00AR144 - IBM 4TB 7.2K 6G 3.5INCH SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR144 - IBM 4TB 7.2K 6G 3.5INCH SAS HDD CAD Model

Description

The IBM 00AR144 HDD embodies high-capacity storage and reliable performance for business-critical applications. With a 4TB storage capacity, this 3.5-inch hard disk drive offers ample space for large data sets, making it an ideal choice for enterprise data centers, storage networks, and backup systems. It operates at a 7200 RPM spindle speed, ensuring dependable performance and swift access to stored information. The 6Gbps SAS interface enhances data transfer rates, providing the rapid data throughput necessary for applications that process large volumes of data. This HDD is built to deliver robust performance in 24/7 operating environments, featuring advanced reliability features and error correction technologies to safeguard data integrity. Its large capacity and high-performance characteristics make it suitable for a wide range of applications, including data warehousing, multimedia storage, and document management systems. The 00AR144 is engineered to meet the rigorous demands of today's enterprise storage environments, offering a reliable storage solution that businesses can depend on for their critical data needs.

You May Also Be Interested in

IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess