EN
  • EN
  • DE

IBM 00D5350 - IBM 200GB 2.5 Inch Flash Drive

Part No IBM 00D5350 - IBM 200GB 2.5 Inch Flash Drive
Manufacturer IBM
Catalog Harddrives
Description IBM 200GB 2.5 Inch Flash Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419117-IBM 00D5350 - IBM 200GB 2.5 Inch Flash Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00D5350 - IBM 200GB 2.5 Inch Flash Drive CAD Model

Description

The IBM 00D5350 is an advanced 200GB 2.5-inch Flash Drive, designed to deliver high-speed storage solutions for IBM server systems. This flash drive utilizes solid-state technology, offering significant advantages over traditional hard disk drives, including faster data access speeds, lower power consumption, and enhanced reliability. With its compact 2.5-inch form factor, it provides a substantial amount of storage capacity without occupying much physical space, making it an excellent choice for organizations aiming to maximize the efficiency of their server storage environments. Its integration in server systems can dramatically improve the performance of applications that are sensitive to storage speed, such as database management systems, virtualization platforms, and high-performance computing applications. Additionally, the drive's durability and reduced likelihood of mechanical failure, characteristic of solid-state technology, ensure that it is a robust solution for critical data storage needs.

You May Also Be Interested in

IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess