EN
  • EN
  • DE

NETAPP A100181 - NetApp10TB NL-SAS 12G 7.2K LFF Encrypted Harddrive

Part No NETAPP A100181 - NetApp10TB NL-SAS 12G 7.2K LFF Encrypted Harddrive
Manufacturer NetApp
Catalog Hard Drives
Description NetApp10TB NL-SAS 12G 7.2K LFF Encrypted Harddrive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1433948-NETAPP A100181 - NetApp10TB NL-SAS 12G 7.2K LFF Encrypted Harddrive
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP A100181 - NetApp10TB NL-SAS 12G 7.2K LFF Encrypted Harddrive CAD Model

Description

The NETAPP A100181 represents a monumental leap in enterprise storage, offering a substantial 10TB of storage space with Near-Line SAS (NL-SAS) 12Gb/s interface in a Large Form Factor (LFF), complemented by advanced encryption for unparalleled data security. Operating at a 7.2K RPM spindle speed, this hard drive balances voluminous storage capabilities with power efficiency, making it suitable for applications requiring extensive data archiving, backup solutions, and secondary storage workflows. The built-in encryption technology guarantees the confidentiality and integrity of sensitive data, adhering to stringent security standards vital for regulatory compliance and safeguarding intellectual property. Specially engineered for compatibility with NetApp storage systems, the A100181 ensures seamless integration into existing infrastructures, boosting storage density and performance without the complexity of system overhauls. Its emphasis on reliability and durability underpins its value proposition, ensuring long-term service and minimizing the total cost of ownership. For organizations grappling with growing data storage needs while prioritizing data security, the NETAPP A100181 emerges as a superior choice, marrying extensive storage capacity with robust data protection measures.

You May Also Be Interested in

CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess