EN
  • EN
  • DE

IBM 00E6294 - SAS YO Cable 6m - HD Narrow 6Gb Adapter

Part No IBM 00E6294 - SAS YO Cable 6m - HD Narrow 6Gb Adapter
Manufacturer IBM
Catalog Cables
Description SAS YO Cable 6m - HD Narrow 6Gb Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415033-IBM 00E6294 - SAS YO Cable 6m - HD Narrow 6Gb Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6294 - SAS YO Cable 6m - HD Narrow 6Gb Adapter CAD Model

Description

The IBM 00E6294 is a high-density narrow 6Gb SAS YO cable designed to facilitate robust and flexible storage connectivity within IBM's server and storage ecosystems. Measuring 6 meters in length, this cable is particularly suited for connecting SAS adapters to a variety of external storage arrays, enclosures, or other SAS-compatible devices. The 'YO' nomenclature refers to the cable's Y-shaped configuration, which typically splits a single SAS connection into multiple pathways, enabling users to maximize their storage infrastructure's connectivity and performance. This design aspect makes the cable an ideal solution for expanding storage capacity or implementing complex storage topologies that require flexible cabling options. Manufactured with high-quality materials, the IBM 00E6294 cable ensures reliable data transmission with minimal signal loss or interference, vital for maintaining the integrity and performance of high-speed SAS communications. Its compatibility with 6Gb/s SAS technology allows for substantial data throughput, supporting the demands of data-intensive applications and workflows. This cable represents IBM's commitment to providing comprehensive storage connectivity options, offering IT professionals a reliable and efficient way to scale and enhance their storage systems.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess