EN
  • EN
  • DE

IBM 00E7471 - 3.6GHz 6-Core POWER7+ Processor Module

Part No IBM 00E7471 - 3.6GHz 6-Core POWER7+ Processor Module
Manufacturer IBM
Catalog CPU
Description 3.6GHz 6-Core POWER7+ Processor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416339-IBM 00E7471 - 3.6GHz 6-Core POWER7+ Processor Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E7471 - 3.6GHz 6-Core POWER7+ Processor Module CAD Model

Description

The IBM 00E7471 processor module is a robust and efficient solution designed to provide a significant boost to the computational capabilities of IBM servers. Engineered with the advanced Power7+ architecture, this 3.6GHz 6-Core processor module is tailored to deliver outstanding performance and reliability for a wide range of applications. The Power7+ architecture represents a leap forward in computing technology, offering enhanced features such as improved power management and accelerated processing speeds. With six cores operating at a high frequency of 3.6GHz, the IBM 00E7471 excels in executing multiple tasks concurrently, ensuring smooth operation and reduced processing times for complex workloads. This processor module stands out for its exceptional ability to handle intensive computational tasks, making it an ideal choice for enterprises that run data-heavy applications, virtualized environments, or real-time analytics. The incorporation of leading-edge technologies in the IBM 00E7471, such as an advanced cache system and high-speed memory interfaces, guarantees rapid access to data and efficient execution of instructions. This ultimately translates into improved system responsiveness and faster turnaround times for critical business operations. Additionally, the processor module is designed with sustainability in mind, featuring energy-saving mechanisms that help reduce the overall power consumption of the server infrastructure, thereby lowering operational costs and supporting green computing initiatives. The IBM 00E7471 processor module is a testament to IBM's commitment to delivering high-quality, performance-oriented computing solutions that meet the evolving needs of modern enterprises.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess