EN
  • EN
  • DE

IBM 00E8689 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX

Part No IBM 00E8689 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX
Manufacturer IBM
Catalog Harddrives
Description 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418807-IBM 00E8689 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8689 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX CAD Model

Description

The IBM 00E8689 HDD is specifically designed for high-performance computing environments, boasting a storage capacity of 600GB and a high rotational speed of 15,000 RPM. Engineered for use with AIX operating systems, this SAS (Serial Attached SCSI) drive features a Small Form Factor-2 (SFF-2), making it versatile for a variety of IBM server and storage solutions, particularly those requiring high transfer rates and speedy access to data. The 4K block size enhances efficiency in data management and access, allowing for better utilization of storage capacity and performance. Its compatibility with AIX systems ensures that it can handle the demanding workloads and data throughput required by business-critical applications. The drive's design focuses on reliability and durability, incorporating advanced features to safeguard data integrity while delivering consistent performance. This includes error checking and correction algorithms that prevent data corruption. The IBM 00E8689 HDD is ideal for enterprises seeking a balance between high-capacity storage and peak performance, particularly in database, analytics, and application servers.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess