EN
  • EN
  • DE

IBM 00E9953 - 1.1TB 10K RPM SFF-3 4K DISK DRV (IBM i)

Part No IBM 00E9953 - 1.1TB 10K RPM SFF-3 4K DISK DRV (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 1.1TB 10K RPM SFF-3 4K DISK DRV (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418964-IBM 00E9953 - 1.1TB 10K RPM SFF-3 4K DISK DRV (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9953 - 1.1TB 10K RPM SFF-3 4K DISK DRV (IBM i) CAD Model

Description

The IBM 00E9953 is a high-performance disk drive that offers 1.1TB of storage space, catering to the needs of businesses and data centers handling large volumes of data. This drive operates at a spindle speed of 10,000 RPM, enabling quick access to data and efficient processing of workloads. The small form factor (SFF) design of the drive, specifically the SFF-3 specification, allows for dense server configurations, maximizing storage capacity within limited physical spaces. It supports a 4K block size, aligning with contemporary data management practices for improved efficiency and performance. Engineered primarily for compatibility with the IBM i operating system, this disk drive integrates seamlessly into IBM environments, providing a reliable storage solution that enhances system performance and data management capabilities.

You May Also Be Interested in

IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess