EN
  • EN
  • DE

IBM 00JA656 - 16GB DDR3 (4Gb) CDIMM DRAM 1600MHz

Part No IBM 00JA656 - 16GB DDR3 (4Gb) CDIMM DRAM 1600MHz
Manufacturer IBM
Catalog IT infrastructure Memory
Description 16GB DDR3 (4Gb) CDIMM DRAM 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419874-IBM 00JA656 - 16GB DDR3 (4Gb) CDIMM DRAM 1600MHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00JA656 - 16GB DDR3 (4Gb) CDIMM DRAM 1600MHz CAD Model

Description

The IBM 00JA656 is a high-capacity, high-speed memory module designed to meet the demands of next-generation data centers and enterprise-level servers. With 16GB of DDR3 memory and utilizing CDIMM (Chipkill DIMM) technology, it enhances data reliability and integrity in critical server environments. Operated at a speed of 1600MHz, it significantly boosts system performance, facilitating faster data processing and improved system responsiveness. The use of DDR3 technology represents an optimal balance between performance and power consumption, making this memory module an eco-friendly option for businesses aiming to reduce their energy footprint while maximizing operational efficiency. The integration of Chipkill technology further enhances error detection and correction capabilities, crucial for maintaining system stability and preventing data loss in scenarios of high computational demand. This memory module is tailored for IBM servers and systems, ensuring seamless compatibility and ease of integration. Its robust build quality and design for high-speed operations make it an essential upgrade for enterprises looking to expand their memory capacity with a reliable, performance-driven solution.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess