EN
  • EN
  • DE

IBM 00KG110 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB Cache 2133MHz 120W

Part No IBM 00KG110 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB Cache 2133MHz 120W
Manufacturer IBM
Catalog CPU
Description Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB Cache 2133MHz 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1415959-IBM 00KG110 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB Cache 2133MHz 120W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KG110 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB Cache 2133MHz 120W CAD Model

Description

The IBM 00KG110 features the Intel Xeon Processor E5-2683 v3, a powerhouse for high-demand applications and data-intensive workloads. This processor is part of the Intel Xeon E5-2600 v3 family, designed to deliver top-tier performance and energy efficiency. With 14 cores and a base frequency of 2.0GHz, it enables robust multi-threading and parallel processing capabilities, making it an ideal solution for virtualization, cloud computing, and large databases. The processor comes equipped with a substantial 35MB of smart cache, which dramatically improves access times to frequently used data, enhancing overall system responsiveness. Furthermore, it supports DDR4 memory up to 2133MHz, enabling faster data transfer rates and increased bandwidth. The thermal design power (TDP) rating of 120W balances performance and power consumption, ensuring sustainable operation in data centers. The IBM 00KG110, with the Intel Xeon E5-2683 v3 processor, signifies workhorse capabilities tailored for enterprise environments, delivering reliability, and scalable performance for mission-critical applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess