EN
  • EN
  • DE

IBM 00MN511-OEM - 10m LC-LC OM3 MMF Cable OEM

Part No IBM 00MN511-OEM - 10m LC-LC OM3 MMF Cable OEM
Manufacturer IBM
Catalog Cables
Description 10m LC-LC OM3 MMF Cable OEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415260-IBM 00MN511-OEM - 10m LC-LC OM3 MMF Cable OEM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MN511-OEM - 10m LC-LC OM3 MMF Cable OEM CAD Model

Description

The IBM 00MN511-OEM is an OEM (Original Equipment Manufacturer) 10-meter LC-LC OM3 Multi-Mode Fiber (MMF) cable designed to deliver high-speed, low-latency optical connectivity between networking devices. Suited for use in data centers and large enterprise networks, this OM3 cable is capable of supporting high-bandwidth data transmissions over considerable distances, making it an excellent choice for backbone installations or interconnecting networking equipment. The cable features high-quality, LC duplex connectors at both ends, ensuring secure and stable connections with optical transceivers, switches, and routers. Constructed with a premium-grade optical fiber, it provides superior performance for applications involving extensive data transfer, such as cloud computing, virtualization, or storage area networking. The OM3 standard signifies that this cable is optimized for wavelengths of 850nm, offering enhanced bandwidth and transmission rates over previous generations of fiber optic cabling. With its robust design and adherence to industry specifications, the IBM 00MN511-OEM cable is a dependable, efficient solution for achieving extended-range, high-speed communications in any modern IT environment.

You May Also Be Interested in

NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess