EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0934-12 - Supermicro 50cm OCuLink to OCuLink 8 Lanes Cable

Part No SUPERMICRO CBL-SAST-0934-12 - Supermicro 50cm OCuLink to OCuLink 8 Lanes Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-SAST-0934-12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434906-SUPERMICRO CBL-SAST-0934-12 - Supermicro 50cm OCuLink to OCuLink 8 Lanes Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0934-12 - Supermicro 50cm OCuLink to OCuLink 8 Lanes Cable CAD Model

Description

The SUPERMICRO CBL-SAST-0934-12 represents the cutting edge of data transfer technology with its sophisticated design for connecting components using the OCuLink (Optical Cables by Corning Link) interface. This 50cm (approximately 19.7 inches) cable is designed to facilitate connections between devices or components that support the OCuLink interface, ideal for systems that require high bandwidth and fast data transfer speeds. Featuring an 8-lane configuration, it provides significantly higher data transfer rates compared to traditional SATA or SAS interfaces, making it perfectly suited for applications that demand maximum throughput such as high-performance computing, enterprise storage systems, and data-intensive applications. The OCuLink connectors ensure a stable and reliable connection, while the cable's length offers flexibility in system build design without compromising signal integrity. Constructed to Supermicro’s high-quality standards, the CBL-SAST-0934-12 is engineered for performance and durability, ensuring that systems equipped with OCuLink technology can achieve their full potential.

You May Also Be Interested in

NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess