EN
  • EN
  • DE

IBM 00NC569 - 1.2TB 10K SAS 2.5inch HDD EXP2524

Part No IBM 00NC569 - 1.2TB 10K SAS 2.5inch HDD EXP2524
Manufacturer IBM
Catalog Harddrives
Description 1.2TB 10K SAS 2.5inch HDD EXP2524
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419020-IBM 00NC569 - 1.2TB 10K SAS 2.5inch HDD EXP2524
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00NC569 - 1.2TB 10K SAS 2.5inch HDD EXP2524 CAD Model

Description

The IBM 00NC569 is a high-capacity hard disk drive designed specifically for the EXP2524 expansion unit, offering 1.2 terabytes of storage space. This drive utilizes a Serial Attached SCSI (SAS) interface, providing reliable and fast data transfer speeds, which is crucial for enterprise environments. With a spindle speed of 10,000 RPM, it strikes a balance between performance and power consumption, making it an efficient storage solution for a wide range of applications. Its 2.5-inch form factor ensures that it can be accommodated in dense server environments, allowing for scalable storage expansion without the need for significant physical space. This HDD is optimized for continuous operation and is capable of handling demanding workloads, making it suitable for data archives, medium-performance applications, and backup solutions. The IBM 00NC569 drive is designed for durability and reliability, ensuring data integrity and security, which are critical for businesses and their operations. It is a versatile storage device that provides a balance of capacity, performance, and energy efficiency, making it a valuable component in any enterprise storage strategy.

You May Also Be Interested in

IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess