EN
  • EN
  • DE

IBM 00ND464 - PCIe3 LPX 4-Port 10GbE SR Adapter

Part No IBM 00ND464 - PCIe3 LPX 4-Port 10GbE SR Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe3 LPX 4-Port 10GbE SR Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413941-IBM 00ND464 - PCIe3 LPX 4-Port 10GbE SR Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00ND464 - PCIe3 LPX 4-Port 10GbE SR Adapter CAD Model

Description

The IBM 00ND464 exemplifies the latest in high-performance networking technology. As a PCIe3 Low Profile Extended (LPX) 4-Port 10 Gigabit Ethernet (10GbE) Short Range (SR) Adapter, it is designed to meet the rigorous demands of modern data centers, providing high-speed connectivity for servers and storage devices. Each of the four ports delivers up to 10 Gbps of network bandwidth, enabling significant improvements in data throughput and network efficiency. The adapter's short-range capabilities are optimized for data center environments where high-density, high-speed interconnects are essential for efficient operations. The use of PCIe 3.0 technology ensures compatibility with the latest server platforms and offers improved performance and lower latency compared to its predecessors. Its low-profile design allows for installation in a wide range of server chassis, including those with limited space, without sacrificing performance. The IBM 00ND464 is ideal for virtualization, high-performance computing, and network function virtualization, providing the reliability, scalability, and speed required for today's complex network architectures.

You May Also Be Interested in

Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess