EN
  • EN
  • DE

IBM 00P2665 - 146,8GB 10K RPM U3 DDRASS

Part No IBM 00P2665 - 146,8GB 10K RPM U3 DDRASS
Manufacturer IBM
Catalog Harddrives
Description 146,8GB 10K RPM U3 DDRASS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418864-IBM 00P2665 - 146,8GB 10K RPM U3 DDRASS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P2665 - 146,8GB 10K RPM U3 DDRASS CAD Model

Description

The IBM 00P2665 represents a legacy in the world of storage solutions, offering 146.8GB of storage on a hard disk drive that operates at 10,000 RPM. This Ultra3 (U3) Double Data Rate Anti-Shock System (DDRASS) HDD features advanced technology for its time, aiming to provide reliable data storage with an emphasis on preventing data loss due to physical shocks. Designed for use in enterprise servers and storage systems, it offers robust performance for database applications, file storage, and other critical business processes. The drive's high spindle speed enhances read/write operations, ensuring efficient data access and processing. While it may not compare to modern SSDs in terms of speed, it stands as a testament to the evolution of storage technology, providing a balance between capacity, performance, and durability. The IBM 00P2665 is suited for organizations that still operate legacy systems and require compatible storage devices to maintain their operations.

You May Also Be Interested in

IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess