EN
  • EN
  • DE

IBM 00P3811 - 73,4GB 10K U3 SCSI DDR ASS

Part No IBM 00P3811 - 73,4GB 10K U3 SCSI DDR ASS
Manufacturer IBM
Catalog Harddrives
Description 73,4GB 10K U3 SCSI DDR ASS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418836-IBM 00P3811 - 73,4GB 10K U3 SCSI DDR ASS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P3811 - 73,4GB 10K U3 SCSI DDR ASS CAD Model

Description

The IBM 00P3811 represents a sophisticated storage solution designed to cater to the needs of high-performance environments. This 73.4GB hard disk drive (HDD) combines the reliability and stability of SCSI technology with a high-speed 10,000 RPM spindle rate, facilitating fast data access and efficient operation. Utilizing Ultra3 SCSI interface, also known as U3 SCSI, it offers improved data transfer speeds and compatibility with a broad range of systems, making it a versatile option for diverse computing environments. With its Double Data Rate Attached Storage Server (DDRASS) architecture, it enhances data integrity and transmission efficiency, making it highly suitable for server arrays, high-end workstations, and data-intensive applications that demand reliable and quick access to storage. The 00P3811 HDD is developed with IBM's commitment to quality and reliability, incorporating advanced error detection and correction algorithms to ensure the utmost data integrity and security. It is designed to fit in standard drive bays, allowing for easy integration into existing systems. This drive is an excellent choice for organizations looking for a dependable, high-speed storage solution that can keep pace with their data growth and operational demands.

You May Also Be Interested in

IBM
800GBSFF
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess