EN
  • EN
  • DE

IBM 00RX930 - 1600GB 2.5inch SAS SSD

Part No IBM 00RX930 - 1600GB 2.5inch SAS SSD
Manufacturer IBM
Catalog Hard Drives
Description IBM 00RX930 - 1600GB 2.5inch SAS SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417939-IBM 00RX930 - 1600GB 2.5inch SAS SSD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RX930 - 1600GB 2.5inch SAS SSD CAD Model

Description

The IBM 00RX930 solid-state drive is a high-capacity, high-performance storage solution designed to meet the rigorous demands of enterprise data centers and high-performance computing environments. With a massive storage capacity of 1600GB (1.6TB) housed in a compact 2.5-inch form factor, this SAS SSD offers unprecedented levels of storage density and performance for critical business applications. Utilizing Serial Attached SCSI (SAS) interface technology, it delivers fast data transfer rates, enhanced reliability, and superior scalability compared to traditional hard disk drives. The IBM 00RX930 is engineered for durability and sustained high performance, featuring advanced error correction codes (ECC) and wear-leveling algorithms that ensure data integrity and extend the drive's lifespan. Its high throughput and low latency make it ideal for workload-intensive applications such as online transaction processing (OLTP), big data analytics, and virtualization, where fast access to data can significantly impact business outcomes. By integrating this SSD into their IT infrastructure, organizations can achieve faster system boot times, quicker application launches, and more responsive data access, leading to improved operational efficiency and reduced total cost of ownership (TCO). The reliability and performance characteristics of the IBM 00RX930 make it an essential component for businesses looking to optimize their data storage capabilities and ensure the availability of critical data.

You May Also Be Interested in

IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess