EN
  • EN
  • DE

IBM 00RY004 - 2-port 16 Gbps FC host bus adapter

Part No IBM 00RY004 - 2-port 16 Gbps FC host bus adapter
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 2-port 16 Gbps FC host bus adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413854-IBM 00RY004 - 2-port 16 Gbps FC host bus adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RY004 - 2-port 16 Gbps FC host bus adapter CAD Model

Description

The IBM 00RY004 is a high-performance 2-port 16 Gbps Fibre Channel (FC) host bus adapter (HBA) designed to meet the demands of high-bandwidth storage networks. This HBA enables connectivity between servers and external storage devices, SANs (Storage Area Networks), or other FC devices, facilitating high-speed data transfer and efficient storage access. The dual-port design provides redundancy and increased throughput, essential for critical applications requiring high availability and performance. With its 16 Gbps transfer rate per port, the IBM 00RY004 is capable of handling the rigorous data flow of enterprise-level storage environments, including applications like virtualization, streaming media, and database processing. The adapter is compatible with a wide range of IBM servers, ensuring seamless integration into existing infrastructures. It supports major virtualization technologies, allowing for flexible and efficient utilization of resources. The IBM 00RY004 HBA is designed for ease of installation and broad compatibility with FC devices, making it a vital component for enhancing storage network performance and reliability.

You May Also Be Interested in

Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess