EN
  • EN
  • DE

IBM 00V7105 - 3TB 7.2K SAS 3Gbps 3.5inch Hard Drive

Part No IBM 00V7105 - 3TB 7.2K SAS 3Gbps 3.5inch Hard Drive
Manufacturer IBM
Catalog Harddrives
Description 3TB 7.2K SAS 3Gbps 3.5inch Hard Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418886-IBM 00V7105 - 3TB 7.2K SAS 3Gbps 3.5inch Hard Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00V7105 - 3TB 7.2K SAS 3Gbps 3.5inch Hard Drive CAD Model

Description

The IBM 00V7105 hard drive delivers 3TB of storage capacity, making it a robust storage solution for enterprises requiring extensive data storage capabilities. Operating at a spindle speed of 7,200 RPM and featuring a 3Gbps SAS interface, this 3.5-inch hard drive combines high-capacity storage with performance and reliability. The SAS connectivity ensures compatibility with a wide range of enterprise-grade servers and storage systems, providing flexibility in deployment. This hard drive is engineered to meet the demands of high-data workloads, offering optimal performance for applications such as data archiving, backup solutions, and content storage. With its generous storage capacity and reliable SAS interface, the IBM 00V7105 is suited for businesses looking for scalable, high-performance, and versatile storage options to support their growing data needs.

You May Also Be Interested in

IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess