EN
  • EN
  • DE

IBM 00V7420 - IBM 600GB 10K SAS 2.5inch (in 3.5inch caddy)

Part No IBM 00V7420 - IBM 600GB 10K SAS 2.5inch (in 3.5inch caddy)
Manufacturer IBM
Catalog Harddrives
Description IBM 600GB 10K SAS 2.5inch (in 3.5inch caddy)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418821-IBM 00V7420 - IBM 600GB 10K SAS 2.5inch (in 3.5inch caddy)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00V7420 - IBM 600GB 10K SAS 2.5inch (in 3.5inch caddy) CAD Model

Description

The IBM 00V7420 hard drive merges high-speed data access with substantial storage capacity, offering 600GB in a compact 2.5-inch form factor, encased within a 3.5-inch caddy for enhanced compatibility with existing servers and storage solutions. Spinning at 10,000 RPM and featuring a SAS interface, this drive is engineered for performance-critical applications, where rapid access to data is of paramount importance. Its smaller physical size, coupled with the speed advantage, makes it particularly suitable for high-density deployments where space is at a premium but performance cannot be compromised. The inclusion of the 3.5-inch caddy ensures this drive can be easily integrated into a wide range of IBM systems, providing a seamless upgrade path for businesses that require both fast data throughput and robust storage capacity. Ideal for transactional databases, high-availability systems, and performance-intensive applications, the IBM 00V7420 stands out as a versatile and efficient storage solution.

You May Also Be Interested in

IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess