EN
  • EN
  • DE

IBM 00W1164 - 300GB 10,000 rpm 6Gb SAS SED 2.5in HDD

Part No IBM 00W1164 - 300GB 10,000 rpm 6Gb SAS SED 2.5in HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 300GB 2.5" 10K 6Gb SAS SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418835-IBM 00W1164 - 300GB 10,000 rpm 6Gb SAS SED 2.5in HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00W1164 - 300GB 10,000 rpm 6Gb SAS SED 2.5in HDD CAD Model

Description

The IBM 00W1164 represents a leap forward in securing sensitive data stored on enterprise hard disk drives. This 2.5-inch HDD combines a 300GB capacity with a 10,000 RPM rotational speed for reliable and rapid access to critical data. Beyond its performance, this drive is distinguished by its Self-Encrypting Drive (SED) technology, offering an extra layer of security by automatically encrypting data as it is written to the disk, and decrypting when accessed, without impacting performance. This SAS-based drive, with a 6Gb/s interface, ensures not only fast data transfers but also an enhanced security framework for data at rest. It is a robust choice for businesses and data centers that manage sensitive information requiring stringent protection measures against unauthorized access. Its integration with IBM server and storage systems is seamless, allowing businesses to fortify their data management and security protocols without significant infrastructure changes.

You May Also Be Interested in

IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess