EN
  • EN
  • DE

IBM 00W1454 - Disaster Recovery Option for DS3500

Part No IBM 00W1454 - Disaster Recovery Option for DS3500
Manufacturer IBM
Catalog Licenses
Description Disaster Recovery Option for DS3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1419357-IBM 00W1454 - Disaster Recovery Option for DS3500
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00W1454 - Disaster Recovery Option for DS3500 CAD Model

Description

The IBM 00W1454 is a disaster recovery option specifically designed for the IBM DS3500 series of storage systems. This solution provides businesses with advanced features and capabilities to protect critical data against unforeseen disasters and ensure business continuity. It includes software and licenses that enable efficient replication of data to a remote site, allowing organizations to recover quickly from hardware failures, natural disasters, or other disruptive events. With support for synchronous and asynchronous data replication, the disaster recovery option offers flexibility in configuring data protection strategies to meet varying business requirements and recovery objectives. This option enhances the overall resilience of the storage infrastructure, providing peace of mind and safeguarding valuable business data.

You May Also Be Interested in

IBM
IBM 1814-8850-INSTALLED - DS4700 MOD 70 2-STG. IPO
Need more? Email Us
IBM
IBM 1815-7700 - DS4800 WINDOWS HOST KIT
Need more? Email Us
IBM
IBM 1818-7735 - DS5000 IBM I HOST KIT
Need more? Email Us
IBM
IBM Netfinity. Width: 19 mm, Depth: 166 mm, Height: 63.5 mm
Need more? Email Us
IBM
IBM 1814-8852 - DS4700 MOD 70 8-STG. IPO
Need more? Email Us
IBM
IBM 44E5440 - DS4200 64-128 Stg Par. MES
Need more? Email Us
IBM
IBM DS4700 Mod 70 EXP Attachment (1-3 EXP Units)You can expand storage capacity by attaching DS4000 storage expansion units for configurations up to 33 TB physical storage capacity
Need more? Email Us
IBM
IBM 1722-8848 - 4 to 8 storage part.
Need more? Email Us
IBM
IBM 44E5436 - DS4200 8-32 Stg Part. MES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess