EN
  • EN
  • DE

IBM 00WV537 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P

Part No IBM 00WV537 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P
Manufacturer IBM
Catalog Controllers
Description 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415740-IBM 00WV537 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WV537 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P CAD Model

Description

The IBM 00WV537 is a RAID controller that leverages the 6Gb/s SAS interface, designed to provide reliable and efficient data management in IBM's 4U server systems. It utilizes a PCIe3 (x8) interface for connectivity, ensuring high-speed data transfers and compatibility with a wide range of server architectures. The controller supports various RAID levels, allowing administrators to configure the storage arrays according to specific requirements for performance and data redundancy. It's engineered to enhance the system's overall storage capabilities, supporting multiple SAS or SATA hard drives. This controller is particularly suitable for environments that require robust data protection and high availability, such as data centers and enterprise IT infrastructures. The IBM 00WV537 combines performance, reliability, and scalability, making it an essential component for businesses looking to optimize their server storage solutions.

You May Also Be Interested in

Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess