EN
  • EN
  • DE

IBM 00WY984 - 4-port 16 Gbps FC host interface adapter (no SFP)

Part No IBM 00WY984 - 4-port 16 Gbps FC host interface adapter (no SFP)
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 4-port 16 Gbps FC host interface adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413733-IBM 00WY984 - 4-port 16 Gbps FC host interface adapter (no SFP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WY984 - 4-port 16 Gbps FC host interface adapter (no SFP) CAD Model

Description

The IBM 00WY984 is a powerful host interface adapter equipped with four ports, each capable of delivering 16 Gbps speeds, designed for use in Fiber Channel (FC) networking environments. This high-performance adapter facilitates rapid and efficient data transfer and storage access, catering to the demanding requirements of enterprise data centers and high-volume storage applications. While it comes without SFP modules, this configuration allows users to customize the adapter with their own SFPs to meet specific network distance or performance criteria. Ideal for environments that require high bandwidth and superior performance, the IBM 00WY984 enhances server connectivity to FC storage networks, offering reliability, speed, and flexibility for advanced storage networking tasks. Its robust design underscores IBM's commitment to delivering advanced and adaptable technology solutions that support critical business operations and data management strategies in the modern digital landscape.

You May Also Be Interested in

Dell
DS-6510B License
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess