EN
  • EN
  • DE

IBM 00Y8787 - IBM 4TB 7200RPM 3.5INCH NL SAS 6GBPS HS HDD

Part No IBM 00Y8787 - IBM 4TB 7200RPM 3.5INCH NL SAS 6GBPS HS HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 4TB 7200RPM 3.5INCH NL SAS 6GBPS HS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418934-IBM 00Y8787 - IBM 4TB 7200RPM 3.5INCH NL SAS 6GBPS HS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y8787 - IBM 4TB 7200RPM 3.5INCH NL SAS 6GBPS HS HDD CAD Model

Description

The IBM 00Y8787 offers a substantial storage solution with its 4TB capacity hard disk drive (HDD), designed for use in IBM server environments that require large amounts of data storage with reliable access speeds. Housed in a 3.5-inch form factor, it features a spindle speed of 7200RPM, providing a good balance between high-capacity storage and speed for enterprises' demanding data needs. The drive interfaces with systems via a 6Gbps Near Line SAS (NL-SAS) connection, ensuring compatibility with a wide range of IBM servers and delivering fast data transfer rates for improved system performance. It is characterized by hot-swap functionality, allowing for the drive to be replaced or upgraded without the need to power down the server, minimizing downtime. Optimized for bulk data storage requirements, such as archiving, backup solutions, and applications where data accessibility is crucial but ultra-high speeds are not necessary, the IBM 00Y8787 HDD is a solid choice for organizations looking to expand their data storage capacity with a dependable and cost-effective solution.

You May Also Be Interested in

IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess