EN
  • EN
  • DE

IBM 01DH550 - Split #EJ0N to 6+6 SFF-3 Bays: Add 2nd SAS Ctrl

Part No IBM 01DH550 - Split #EJ0N to 6+6 SFF-3 Bays: Add 2nd SAS Ctrl
Manufacturer IBM
Catalog Controllers
Description Split #EJ0N to 6+6 SFF-3 Bays: Add 2nd SAS Ctrl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Manufacturer IBM
Win Source Part Number 1415781-IBM 01DH550 - Split #EJ0N to 6+6 SFF-3 Bays: Add 2nd SAS Ctrl
Ultra Librarian 3D Model Ultra Librarian IBM 01DH550 - Split #EJ0N to 6+6 SFF-3 Bays: Add 2nd SAS Ctrl CAD Model

Description

The IBM 01DH550 is a hardware component designed to enhance the storage capabilities and performance of compatible IBM systems. This product enables the division of an EJ0N configuration into two separate segments, each consisting of 6 Small Form Factor (SFF) Gen-3 bays, thereby facilitating a more organized and efficient storage environment. It includes the addition of a second SAS (Serial Attached SCSI) controller, which significantly boosts data transfer speed, redundancy, and access capabilities. This added controller means that systems can manage higher data throughput and improved reliability, making it an ideal upgrade for environments that require intensive data processing and storage solutions, such as data centers or enterprise-level IT infrastructures. The device is designed with compatibility in mind, ensuring seamless integration with existing hardware and minimizing potential downtime during installation or upgrades.

You May Also Be Interested in

Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess