EN
  • EN
  • DE

IBM 01FT698 - PCIe3 x8 4-port Fibre Channel 16 Gb/s

Part No IBM 01FT698 - PCIe3 x8 4-port Fibre Channel 16 Gb/s
Manufacturer IBM
Catalog Adapters
Description PCIe3 x8 4-port Fibre Channel 16 Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413948-IBM 01FT698 - PCIe3 x8 4-port Fibre Channel 16 Gb/s
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01FT698 - PCIe3 x8 4-port Fibre Channel 16 Gb/s CAD Model

Description

The IBM 01FT698 represents the pinnacle of fibre channel technology, providing a high-speed PCIe3 x8 interface with four ports, each capable of handling data transfer rates up to 16 Gb/s. This advanced fibre channel adapter is engineered to meet the demands of high-performance computing environments, offering unparalleled bandwidth and connectivity for storage networks. Designed for enterprises that require robust, high-speed connections to fibre channel storage networks, the IBM 01FT698 facilitates rapid data access and transfer, significantly enhancing the performance of storage-intensive applications. Its four ports offer improved flexibility and redundancy, ensuring continuous availability of critical storage resources. The adoption of PCIe Gen3 technology not only maximizes throughput but also reduces latency, contributing to improved system efficiency and reliability. With its support for advanced fibre channel features, such as N_Port ID Virtualization (NPIV) and Fabric Provided MAC Addresses (FPMA), this adapter is tailored for the complex needs of modern data centers. It is compatible with a wide range of storage arrays and SAN architectures, making it a versatile solution for businesses looking to upgrade their storage infrastructure. The IBM 01FT698 is an essential component for organizations aiming to leverage the full potential of their fibre channel storage networks, ensuring high levels of performance, reliability, and scalability.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess