EN
  • EN
  • DE

IBM 01KL666 - HMC System Processor Kit ( cpu and heatsink )

Part No IBM 01KL666 - HMC System Processor Kit ( cpu and heatsink )
Manufacturer IBM
Catalog CPU
Description HMC System Processor Kit ( cpu and heatsink )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416353-IBM 01KL666 - HMC System Processor Kit ( cpu and heatsink )
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01KL666 - HMC System Processor Kit ( cpu and heatsink ) CAD Model

Description

The IBM 01KL666 represents a comprehensive Hardware Management Console (HMC) system processor kit, which includes both a central processing unit (CPU) and a heatsink, designed to deliver exceptional management capabilities for IBM's server environments. The HMC is a crucial component that offers a dedicated, secure interface for the configuration and management of partitions, system resources, and operating systems on IBM Power Systems servers. This processor kit is specifically engineered to enhance the performance and reliability of the HMC by ensuring efficient processing of management tasks and optimal thermal regulation. The included CPU is tailored for intensive computing tasks associated with system management, such as real-time monitoring, system updates, and virtualization management. By incorporating a state-of-the-art processor, the kit significantly improves the responsiveness and efficiency of the HMC, enabling administrators to swiftly implement changes and updates without impacting system performance. The accompanying heatsink is meticulously designed to ensure optimal heat dissipation, maintaining the CPU at an ideal working temperature even under continuous operational demands. This not only extends the lifespan of the processor but also guarantees stable and reliable operation of the HMC, which is critical for maintaining the overall health and efficiency of the server environment. Overall, the IBM 01KL666 HMC system processor kit embodies a key investment for businesses seeking to augment their server management capabilities, offering a blend of high performance, reliability, and enhanced thermal management.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess