EN
  • EN
  • DE

IBM 01LJ066 - 10TB 7.2K NL HDD

Part No IBM 01LJ066 - 10TB 7.2K NL HDD
Manufacturer IBM
Catalog Hard Drives
Description 10TB 7.2K NL HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1416885-IBM 01LJ066 - 10TB 7.2K NL HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LJ066 - 10TB 7.2K NL HDD CAD Model

Description

The IBM 01LJ066 is a high-capacity, nearline hard disk drive (HDD) designed for data-intensive applications that require vast amounts of storage but can tolerate slightly longer access times. With a 10 terabyte (TB) capacity, this 3.5-inch form factor drive is optimized for bulk data storage, making it an excellent choice for enterprises, data centers, and cloud storage solutions. Operating at a rotational speed of 7,200 revolutions per minute (RPM), it strikes a balance between access speed and power consumption. This drive uses a traditional magnetic recording (TMR) technology, ensuring reliable storage of data. It features an advanced Serial Attached SCSI (SAS) interface, which supports data transfer rates up to 12 Gb per second, facilitating fast data access and high throughput. The IBM 01LJ066 is designed to meet the demands of workloads that require durable, cost-effective storage solutions. Its enhanced reliability features make it suitable for 24/7 operations in environments where data integrity and availability are critical. Moreover, its incorporation into IBM's ecosystem allows seamless integration with a wide range of servers and storage systems, providing flexibility and scalability in enterprise storage architectures.

You May Also Be Interested in

IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess