EN
  • EN
  • DE

IBM 01LU575 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)

Part No IBM 01LU575 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418890-IBM 01LU575 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LU575 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i) CAD Model

Description

Mirroring the features and benefits of its sibling, the IBM 01LU573, the IBM 01LU575 disk unit is another sophisticated storage solution within the IBM portfolio, designed to seamlessly integrate into IBM i environments. Offering a storage capacity of 283GB and leveraging a 15K RPM SAS interface, it embodies the pinnacle of performance for environments that are sensitive to both speed and reliability. Engineered as a Small Form Factor (SFF-3) disk unit, it is particularly suited for applications requiring rapid data access and high throughput for transactional data. The high-speed spindle ensures minimal latency in data retrieval, which is vital for applications with stringent performance requirements. With a focus on reliability, the IBM 01LU575 is built to sustain the operational demands of 24/7 enterprise environments, providing a secure and resilient storage option for critical data. Compatibility with the 4K block size specified for the IBM i operating system means that it is finely tuned for efficiency in data handling and storage, further enhancing performance for IBM i applications and databases. This disk unit is meant for organizations that demand the utmost in storage performance and reliability, offering a solution that supports the growth and complexity of their data infrastructure needs.

You May Also Be Interested in

IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess