EN
  • EN
  • DE

IBM 03GH758 - 1U rail kit

Part No IBM 03GH758 - 1U rail kit
Manufacturer IBM
Catalog Rack Options
Description IBM 03GH758 - 1U rail kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420980-IBM 03GH758 - 1U rail kit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03GH758 - 1U rail kit CAD Model

Description

The IBM 03GH758 1U rail kit is a critical component for the secure installation of server hardware in data center racks. Designed to fit standard 1U spaces in both 2-post and 4-post rack configurations, this kit provides a stable and durable mounting solution for a variety of IBM servers and network devices. The rail kit is engineered to facilitate easy installation and removal of hardware, allowing for quick maintenance and upgrades without compromising the stability or security of the devices. Constructed from high-quality materials, it ensures reliable performance under the heavy loads typically encountered in enterprise data center environments. Its versatility and ease of use make the IBM 03GH758 1U rail kit an essential accessory for IT professionals managing data center operations, ensuring that critical infrastructure is supported and protected.

You May Also Be Interested in

IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM v5000 EXP rails
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us
IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess