EN
  • EN
  • DE

IBM 03GU634 - IBM 18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD

Part No IBM 03GU634 - IBM 18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418755-IBM 03GU634 - IBM 18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03GU634 - IBM 18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD CAD Model

Description

The IBM 03GU634 model presents a high-capacity 18 Terabyte (TB) hard disk drive (HDD) optimized for enterprise-grade storage solutions, combining substantial storage capacity with the reliability and performance expected of SAS (Serial Attached SCSI) interfaces. Operating at a spindle speed of 7,200 revolutions per minute (rpm), this 3.5-inch drive is designed to efficiently handle bulk data storage requirements, making it an excellent choice for data center archives, backup solutions, and heavy workload environments. The 12 Gb/s SAS interface ensures high data transfer rates, enhancing the overall system performance and responsiveness, especially in multi-drive configurations where bandwidth is crucial. It is engineered to deliver consistent performance and reliability, integrating seamlessly into existing SAS storage infrastructures. The drive's advanced features, such as enhanced error correction codes and a robust mechanical design, ensure data integrity and durability under continuous operation, making the IBM 03GU634 an ideal solution for businesses looking to expand their storage capabilities with a reliable, high-capacity HDD.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess