EN
  • EN
  • DE

IBM 03N2722 - 200Mhz. 1way Proc.

Part No IBM 03N2722 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420470-IBM 03N2722 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N2722 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 03N2722 is a single-core processor operating at a speed of 200MHz, designed for deployment in specific IBM server models. This processor is tailored for systems where power efficiency and stability are paramount over high-speed performance. It is especially suitable for handling lightweight tasks, such as serving static content, basic file serving, or acting as a dedicated controller for specialized IT environments. Despite its modest clock speed, the architecture of this processor ensures reliable performance for specific, non-intensive computational tasks, making it a cost-effective solution for businesses with defined, low-power computing needs. Its low thermal design power (TDP) aids in minimizing the overall energy consumption of the server, contributing to lower operating costs and a reduced environmental footprint. The IBM 03N2722 is a testament to the diversity of computing solutions tailored to various business requirements, emphasizing efficiency and reliability.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess