EN
  • EN
  • DE

IBM 1727HC1 - IBM SYSTEM STORAGE EXP3000

Part No IBM 1727HC1 - IBM SYSTEM STORAGE EXP3000
Manufacturer IBM
Catalog Storage Machines
Description IBM SYSTEM STORAGE EXP3000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422644-IBM 1727HC1 - IBM SYSTEM STORAGE EXP3000
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1727HC1 - IBM SYSTEM STORAGE EXP3000 CAD Model

Description

The IBM 1727HC1 or IBM SYSTEM STORAGE EXP3000 is a rigorously designed storage expansion unit created to meet the escalating storage requirements of modern business environments. This unit is highly versatile, supporting a broad spectrum of SAS and SATA drives, allowing for a customizable approach to storage based on specific performance and capacity needs. It embodies scalability, enabling businesses to efficiently manage exponential data growth by adding more drives or connecting additional enclosures. The EXP3000 emphasizes reliability, incorporating redundant power supplies and advanced cooling mechanisms to ensure continuous operation. Its compatibility with IBM's distinct line of storage systems ensures a cohesive and integrated storage solution, bolstered by IBM's renowned support and service infrastructure. This makes the EXP3000 an excellent investment for businesses aiming to augment their storage capability in a dependable, flexible, and cost-effective manner.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess