EN
  • EN
  • DE

IBM 1746-5165 - 1TB 3.5in 7.2K 6Gb NL SAS HDD

Part No IBM 1746-5165 - 1TB 3.5in 7.2K 6Gb NL SAS HDD
Manufacturer IBM
Catalog Harddrives
Description 1TB 3.5in 7.2K 6Gb NL SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418915-IBM 1746-5165 - 1TB 3.5in 7.2K 6Gb NL SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1746-5165 - 1TB 3.5in 7.2K 6Gb NL SAS HDD CAD Model

Description

The IBM 1746-5165 model is a high-capacity, 3.5-inch internal hard disk drive, offering 1TB of storage space to cater to the needs of extensive data storage requirements. It spins at a speed of 7200 RPM (Revolutions Per Minute), ensuring a balance between storage density and performance for non-critical applications. Operating over a 6Gb/s NL (Nearline) SAS (Serial Attached SCSI) interface, it provides a reliable, scalable, and high-performance storage solution, fitting seamlessly into midrange and enterprise-level IBM storage arrays and servers. Designed for 24/7 operation in data centers, it is engineered to support applications that require continuous access to storage, making it ideal for data archiving, disk backup, and other tasks that demand high capacity more than high speed. This HDD is built to offer durability and dependability, undergoing rigorous testing to ensure it meets IBM's stringent quality standards. Ideal for businesses looking for cost-effective storage solutions without compromising on reliability or capacity.

You May Also Be Interested in

IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess