EN
  • EN
  • DE

IBM 1948 - 283GB 15K RPM SAS SFF-2 DISK (IBM i)

Part No IBM 1948 - 283GB 15K RPM SAS SFF-2 DISK (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 283GB 15K RPM SAS SFF-2 DISK (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419101-IBM 1948 - 283GB 15K RPM SAS SFF-2 DISK (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1948 - 283GB 15K RPM SAS SFF-2 DISK (IBM i) CAD Model

Description

The IBM 1948 is tailored for enterprises demanding superior storage solutions, offering 283GB of capacity in a Small Form Factor (2.5-inch) hard drive. This drive stands out with its 15,000 RPM spindle speed, providing fast access to data which is essential for high-performance computing environments. Leveraging Serial Attached SCSI (SAS) connectivity, it ensures high data transfer rates and reliability for critical applications running on the IBM i operating system. The SFF-2 form factor allows for dense server configurations, optimizing data center real estate without compromising on storage capacity or performance. The IBM 1948’s elevated storage density and speed make it an excellent choice for database servers, online transaction processing, and high-speed data analytics applications where rapid data access is paramount. Moreover, its compatibility with IBM's advanced storage technologies and RAID configurations contributes to enhanced data integrity and availability, reinforcing the drive's role in maintaining continuous business operations.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess